Status: | Unknown |
---|---|
Series: | SRF2012A Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,732
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
22,000
in stock
|
Buy Now | |
element14
from US$0.14
|
1,732
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 400mA |
---|---|
Inductance | - |
Product Range | SRF2012A Series |
Impedance | 120ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
120 OHM 50V .40A | TTI Europe |
INDUCTOR, 25%, SMD | element14 |
Inductor, 25%, Smd | Newark Electronics |
Choke, Common Mode, 120 Ohm, 370 mA, 2.05mm x 1.25mm x 1.25mm | Avnet America |
Ind2x1.2x1.1mm,12025%0.4A, non-shdSMD | Bourns SRF2012-121YA | RS Americas |
Bourns Common Mode High Impedance SMD Chip Inductors 2012, 120Ohm @ 100MHz | Distrelec |
Where can I find additional details, specifications and documents for a SRF2012-121YA?
Additional datasheets, footprints and schematics for SRF2012-121YA are listed on our Part Details page. You can also find images and similar parts to SRF2012-121YA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF2012-121YA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF2012-121YA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF2012-121YA fall under?
The SRF2012-121YA is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF2012-121YA when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF2012-121YA you can contact the distributor directly for product support, shipping queries etc.
Is the SRF2012-121YA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF2012-121YA have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SRF2012-121YA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF2012-121YA often in real-time on the comparison pages.
What if I can't find stock of SRF2012-121YA?
You can fill out our help required form which you can use to request a quote for SRF2012-121YA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.