Status: | Unknown |
---|---|
Series: | SRF1306 Series |
RoHS: | Unknown |
Rated Current | 2.7A |
---|---|
Inductance | 35µH |
Product Range | SRF1306 Series |
Impedance | 400ohm |
Common Mode Filter Case | 10.5mm x 9.5mm x 5.75mm |
Automotive Qualification Standard | - |
Line Filter, 35Uh, 400 Ohm, 2.7A Rohs Compliant: Yes |Bourns SRF1306-350Y | Newark Electronics |
LINE FILTER, 35UH, 400 OHM, 2.7A | element14 |
Electromechanical Filter Line Filter 400Ohm 35uH 2.7A | Avnet America |
Where can I find additional details, specifications and documents for a SRF1306-350Y?
Additional datasheets, footprints and schematics for SRF1306-350Y are listed on our Part Details page. You can also find images and similar parts to SRF1306-350Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF1306-350Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF1306-350Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF1306-350Y fall under?
The SRF1306-350Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF1306-350Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF1306-350Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF1306-350Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF1306-350Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for SRF1306-350Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF1306-350Y often in real-time on the comparison pages.
What if I can't find stock of SRF1306-350Y?
You can fill out our help required form which you can use to request a quote for SRF1306-350Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.