Status: | Unknown |
---|---|
Series: | SRF1280A Series |
RoHS: | Unknown |
Product Range | SRF1280A Series |
---|---|
Inductance Parallel | 47µH |
RMS Current - Parallel | 2.95A |
Saturation Current - Parallel | 5.28A |
Coupled Inductor Case | 12.5mm x 12.5mm x 8mm |
DC Resistance Max - Parallel | 0.0898ohm |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Inductor, 47Uh, 20%, 2.95A, Coupled | Newark Electronics |
Inductor, Coupled, 47 uH, 89.8 Milliohm, 2.95 A, 12.5mm x 12.5mm x 8mm | Avnet America |
Dual-Winding Shielded Power Inductor, 47uH, 20%, SRF1280A | Bourns SRF1280A-470M | RS Americas |
INDUCTOR, 47UH, 20%, 2.95A, COUPLED | element14 |
Where can I find additional details, specifications and documents for a SRF1280A-470M?
Additional datasheets, footprints and schematics for SRF1280A-470M are listed on our Part Details page. You can also find images and similar parts to SRF1280A-470M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF1280A-470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF1280A-470M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF1280A-470M fall under?
The SRF1280A-470M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRF1280A-470M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF1280A-470M you can contact the distributor directly for product support, shipping queries etc.
Is the SRF1280A-470M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF1280A-470M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRF1280A-470M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF1280A-470M often in real-time on the comparison pages.
What if I can't find stock of SRF1280A-470M?
You can fill out our help required form which you can use to request a quote for SRF1280A-470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.