Status: | Unknown |
---|---|
Series: | SRF1260A Series |
RoHS: | Unknown |
Product Range | SRF1260A Series |
---|---|
Inductance Parallel | 680µH |
RMS Current - Parallel | 700mA |
Saturation Current - Parallel | 850mA |
Coupled Inductor Case | 12.5mm x 12.5mm x 6mm |
DC Resistance Max - Parallel | 1.212ohm |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Ind12.5X12.5X6Mm,2X680Uh20%0.35A,shdsmd /Tape & Reel - 13" Reel |Bourns SRF1260A-681M | Newark Electronics |
Inductor, Coupled, 680 uH, 1.21 Ohm, 700 mA, 12.5mm x 12.5mm x 6mm | Avnet America |
INDUCTOR, DUAL, 680UH, 0.85A, PWR, PARA. | Farnell |
Where can I find additional details, specifications and documents for a SRF1260A-681M?
Additional datasheets, footprints and schematics for SRF1260A-681M are listed on our Part Details page. You can also find images and similar parts to SRF1260A-681M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF1260A-681M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF1260A-681M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF1260A-681M fall under?
The SRF1260A-681M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRF1260A-681M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF1260A-681M you can contact the distributor directly for product support, shipping queries etc.
Is the SRF1260A-681M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF1260A-681M have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SRF1260A-681M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF1260A-681M often in real-time on the comparison pages.
What if I can't find stock of SRF1260A-681M?
You can fill out our help required form which you can use to request a quote for SRF1260A-681M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.