Status: | Unknown |
---|---|
Series: | SRF0905A Series |
RoHS: | Unknown |
Prices starting from US$0.55
Rated Current | 300mA |
---|---|
Inductance | 6.5mH |
Product Range | SRF0905A Series |
Impedance | 5kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Common Mode Choke, 6500Uh, 30%, 0.3A | Newark Electronics |
Choke, Common Mode, 5 kOhm, 6.5 mH, 300 mA, 9.2mm x 6mm x 5mm | Avnet America |
Fixed Inductor, Line Filter, 6500uH, 50%, SRF0905A | Bourns SRF0905A-652Y | RS Americas |
COMMON MODE CHOKE, 6500UH, 30%, 0.3A | element14 |
6500 UH 80V .3A AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRF0905A-652Y?
Additional datasheets, footprints and schematics for SRF0905A-652Y are listed on our Part Details page. You can also find images and similar parts to SRF0905A-652Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0905A-652Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0905A-652Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0905A-652Y fall under?
The SRF0905A-652Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0905A-652Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0905A-652Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0905A-652Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0905A-652Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for SRF0905A-652Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0905A-652Y often in real-time on the comparison pages.
What if I can't find stock of SRF0905A-652Y?
You can fill out our help required form which you can use to request a quote for SRF0905A-652Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.