Status: | Unknown |
---|---|
Series: | SRF0905A Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
1,244
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
2,000
in stock
|
Buy Now | |
element14
from US$0.64
|
1,244
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 400mA |
---|---|
Inductance | 4.7mH |
Product Range | SRF0905A Series |
Impedance | 4kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Common Mode Filter, 4.7Mh, 0.4A, 4Kohm | Newark Electronics |
COMMON MODE CHOKE, 4700UH, 30%, 0.4A | element14 |
4700 UH 80V .4A AEC-Q200 | TTI Europe |
Choke, Common Mode, 4 kOhm, 4.7 mH, 400 mA, 9.2mm x 6mm x 5mm | Avnet America |
Fixed Inductor, Line Filter, 4700uH, 50%, SRF0905A | Bourns SRF0905A-472Y | RS Americas |
Where can I find additional details, specifications and documents for a SRF0905A-472Y?
Additional datasheets, footprints and schematics for SRF0905A-472Y are listed on our Part Details page. You can also find images and similar parts to SRF0905A-472Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0905A-472Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0905A-472Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0905A-472Y fall under?
The SRF0905A-472Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0905A-472Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0905A-472Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0905A-472Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0905A-472Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for SRF0905A-472Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0905A-472Y often in real-time on the comparison pages.
What if I can't find stock of SRF0905A-472Y?
You can fill out our help required form which you can use to request a quote for SRF0905A-472Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.