Status: | Unknown |
---|---|
Series: | SRF0905A Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
137
in stock
|
Buy Now | |
element14
from US$0.63
|
137
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 1A |
---|---|
Inductance | 25µH |
Product Range | SRF0905A Series |
Impedance | 600ohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Common Mode Choke, 25Uh, 30%, 1A | Newark Electronics |
COMMON MODE CHOKE, 25UH, 30%, 1A | element14 |
Choke, Common Mode, 600 Ohm, 25 uH, 1 A, 9.2mm x 6mm x 5mm | Avnet America |
Fixed Inductor, Line Filter, 25uH, 30%, SRF0905A | Bourns SRF0905A-250Y | RS Americas |
Where can I find additional details, specifications and documents for a SRF0905A-250Y?
Additional datasheets, footprints and schematics for SRF0905A-250Y are listed on our Part Details page. You can also find images and similar parts to SRF0905A-250Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0905A-250Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0905A-250Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0905A-250Y fall under?
The SRF0905A-250Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0905A-250Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0905A-250Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0905A-250Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0905A-250Y have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRF0905A-250Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0905A-250Y often in real-time on the comparison pages.
What if I can't find stock of SRF0905A-250Y?
You can fill out our help required form which you can use to request a quote for SRF0905A-250Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.