Status: | Unknown |
---|---|
Series: | SRF0905 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
1,420
in stock
|
Buy Now | |
element14
from US$0.78
|
1,420
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,420
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
990
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Distrelec
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 1A |
---|---|
Inductance | 500µH |
Product Range | SRF0905 Series |
Impedance | 1kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Filter, 500Uh, 1A, 50Vdc, Smd | Newark Electronics |
FILTER, 500UH, 1A, 50VDC, SMD | element14 |
500 UH 50V 1.0A | TTI Europe |
Line Filter SMD 500uH 1A 1K | RS |
Electromechanical Filter 1000Ohm 500uH 1A | Avnet America |
WireWound SMD Inductor w/ FerriteCore,500 uH +/- 50%WireWound 1A Idc | Bourns SRF0905-501Y | RS Americas |
Bourns Ferrite SMD 0905, 1000Ohm @ 20MHz | Distrelec |
Where can I find additional details, specifications and documents for a SRF0905-501Y?
Additional datasheets, footprints and schematics for SRF0905-501Y are listed on our Part Details page. You can also find images and similar parts to SRF0905-501Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0905-501Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0905-501Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0905-501Y fall under?
The SRF0905-501Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0905-501Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0905-501Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0905-501Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0905-501Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Chip One Stop have stock available or on a lead time for SRF0905-501Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0905-501Y often in real-time on the comparison pages.
What if I can't find stock of SRF0905-501Y?
You can fill out our help required form which you can use to request a quote for SRF0905-501Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.