Status: | Unknown |
---|---|
Series: | SRF0905 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
5,770
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1,520
in stock
|
Buy Now | |
element14
from US$0.59
|
1,520
in stock
|
Buy Now | |
Farnell
from US$0.59
|
1,520
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
Distrelec
from US$0.66
|
-
|
Buy Now |
Rated Current | 1.1A |
---|---|
Inductance | 470µH |
Product Range | SRF0905 Series |
Impedance | 1kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
Common mode choke SMD 0905 470uH | RS |
470 UH 80V 1.1A | TTI Europe |
Common Mode Choke, 470Uh, 1.1A, 50% Rohs Compliant: Yes |Bourns SRF0905-471Y | Newark Electronics |
Rated Current:1.1A | element14 |
COMMON MODE CHOKE, 470UH, 1.1A, 50% | Farnell |
Electromechanical Filter 1000Ohm 470uH 1.1A | Avnet Abacus |
SRF0905 WireWound SMDinductor w/ FerriteCore,470 uH +/- 50%WireWound 1.1A Idc | Bourns SRF0905-471Y | RS Americas |
Bourns Ferrite SMD 0905, 1000Ohm @ 20MHz | Distrelec |
Where can I find additional details, specifications and documents for a SRF0905-471Y?
Additional datasheets, footprints and schematics for SRF0905-471Y are listed on our Part Details page. You can also find images and similar parts to SRF0905-471Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0905-471Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0905-471Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0905-471Y fall under?
The SRF0905-471Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0905-471Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0905-471Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0905-471Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0905-471Y have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRF0905-471Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0905-471Y often in real-time on the comparison pages.
What if I can't find stock of SRF0905-471Y?
You can fill out our help required form which you can use to request a quote for SRF0905-471Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.