SRF0905-400Y Filters by Bourns Electronics

LINE FILTER 40UH 800 OHM 0.9A

Status: Unknown
Series: SRF0905 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
160
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
160
in stock
Buy Now
Logo for element14
element14
from US$0.68
160
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 900mA
Inductance 40µH
Product Range SRF0905 Series
Impedance 800ohm
Common Mode Filter Case 9.2mm x 6mm x 5mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Line Filter, 40Uh, 800 Ohm, 0.9A | Newark Electronics
LINE FILTER, 40UH, 800 OHM, 0.9A | element14
Electromechanical Filter 40Ohm 40uH 0.9A | Avnet America
Bourns Ferrite SMD 0905, 800Ohm @ 100MHz | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRF0905-400Y?

Additional datasheets, footprints and schematics for SRF0905-400Y are listed on our Part Details page. You can also find images and similar parts to SRF0905-400Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRF0905-400Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0905-400Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRF0905-400Y fall under?

The SRF0905-400Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SRF0905-400Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0905-400Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRF0905-400Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRF0905-400Y have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for SRF0905-400Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRF0905-400Y often in real-time on the comparison pages.

What if I can't find stock of SRF0905-400Y?

You can fill out our help required form which you can use to request a quote for SRF0905-400Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay