Status: | Unknown |
---|---|
Series: | SRF0905 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
3,800
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
575
in stock
|
Buy Now | |
element14
from US$0.61
|
575
in stock
|
Buy Now | |
Farnell
from US$0.57
|
575
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
487
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 1.2A |
---|---|
Inductance | 250µH |
Product Range | SRF0905 Series |
Impedance | 600ohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 4Pins |
Voltage Rating V DC | 80V |
Line Filter SMD 250uH 1.2A 600R | RS |
SRF0905 WireWound SMDinductor w/ FerriteCore,250 uH +/- 50%WireWound 1.2A Idc | Bourns SRF0905-251Y | RS Americas |
Filter, 250Uh, 1.2A, 50Vdc, Smd | Newark Electronics |
FILTER, 250UH, 1.2A, 50VDC, SMD | element14 |
Bourns Ferrite SMD 0905, 600Ohm @ 20MHz | Distrelec |
Choke, Common Mode, 600 Ohm, 250 uH, 1.2 A, 9.2mm x 6mm x 5mm | Avnet America |
250 UH 80V 1.2A | TTI Europe |
Where can I find additional details, specifications and documents for a SRF0905-251Y?
Additional datasheets, footprints and schematics for SRF0905-251Y are listed on our Part Details page. You can also find images and similar parts to SRF0905-251Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0905-251Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0905-251Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0905-251Y fall under?
The SRF0905-251Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0905-251Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0905-251Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0905-251Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0905-251Y have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRF0905-251Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0905-251Y often in real-time on the comparison pages.
What if I can't find stock of SRF0905-251Y?
You can fill out our help required form which you can use to request a quote for SRF0905-251Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.