Status: | Unknown |
---|---|
Series: | SRF0905 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,885
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
172
in stock
|
Buy Now | |
element14
from US$0.64
|
172
in stock
|
Buy Now | |
Farnell
from US$0.61
|
172
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 1A |
---|---|
Inductance | 25µH |
Product Range | SRF0905 Series |
Impedance | 600ohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
25 UH 80V 1A | TTI Europe |
CMC6x9.2x5mm,25uH30%1A,shdSMD | RS |
Bourns Ferrite SMD 0905, 600Ohm @ 150MHz | Distrelec |
Filter, 25Uh, 1A, 50Vdc, Smd | Newark Electronics |
FILTER, 25UH, 1A, 50VDC, SMD | element14 |
Choke, Common Mode, 600 Ohm, 25 uH, 1 A, 9.2mm x 6mm x 5mm | Avnet America |
CMC6x9.2x5mm,25uH30%1A, shdSMD | Bourns SRF0905-250Y | RS Americas |
Where can I find additional details, specifications and documents for a SRF0905-250Y.?
Additional datasheets, footprints and schematics for SRF0905-250Y. are listed on our Part Details page. You can also find images and similar parts to SRF0905-250Y. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0905-250Y. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0905-250Y. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0905-250Y. fall under?
The SRF0905-250Y. is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0905-250Y. when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0905-250Y. you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0905-250Y. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0905-250Y. have stock available?
Authorised distributors including TTI Europe, RS, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for SRF0905-250Y..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0905-250Y. often in real-time on the comparison pages.
What if I can't find stock of SRF0905-250Y.?
You can fill out our help required form which you can use to request a quote for SRF0905-250Y. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.