Status: | Unknown |
---|---|
Series: | SRF0703A Series |
RoHS: | Unknown |
Product Range | SRF0703A Series |
---|---|
Inductance Parallel | 150µH |
RMS Current - Parallel | 580mA |
Saturation Current - Parallel | 650mA |
Coupled Inductor Case | 7.6mm x 7.6mm x 3.4mm |
DC Resistance Max - Parallel | 0.986ohm |
SVHC | No SVHC (07-Jul-2017) |
Automotive Qualification Standard | AEC-Q200 |
Ind7.6X7.6X3.4Mm,2X150Uh20%0.29A,shdsmd /Tape & Reel - 13" Reel |Bourns SRF0703A-151M | Newark Electronics |
Inductor, Coupled, 150 uH, 986 Milliohm, 580 mA, 7.6mm x 7.6mm x 3.4mm | Avnet America |
Dual-Winding Shielded Power Inductor, 150uH, 20%, SRF0703A | Bourns SRF0703A-151M | RS Americas |
Where can I find additional details, specifications and documents for a SRF0703A-151M?
Additional datasheets, footprints and schematics for SRF0703A-151M are listed on our Part Details page. You can also find images and similar parts to SRF0703A-151M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0703A-151M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0703A-151M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0703A-151M fall under?
The SRF0703A-151M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRF0703A-151M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0703A-151M you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0703A-151M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0703A-151M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SRF0703A-151M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0703A-151M often in real-time on the comparison pages.
What if I can't find stock of SRF0703A-151M?
You can fill out our help required form which you can use to request a quote for SRF0703A-151M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.