SRF0602-331Y Filters by Bourns Electronics

LINE FILTER 330UH 900 OHM 0.3A

Status: Unknown
Series: SRF0602 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$1.45
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
29,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for element14
element14
from US$0.98
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.99
-
Buy Now

Specifications

Rated Current 300mA
Inductance 330µH
Product Range SRF0602 Series
Impedance 900ohm
Common Mode Filter Case 6.5mm x 3.6mm x 1.65mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Electromechanical Filter Line Filter 900Ohm 330uH 300mA | Avnet Abacus
Common Mode Choke, 330Uh, 300Ma 50% | Newark Electronics
COMMON MODE CHOKE, 330UH, 300mA 50% | element14
Bourns Ferrite SMD 0602, 900Ohm @ 120MHz | Distrelec
330 UH 50V .3A | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRF0602-331Y?

Additional datasheets, footprints and schematics for SRF0602-331Y are listed on our Part Details page. You can also find images and similar parts to SRF0602-331Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRF0602-331Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0602-331Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRF0602-331Y fall under?

The SRF0602-331Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SRF0602-331Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0602-331Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRF0602-331Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRF0602-331Y have stock available?

Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for SRF0602-331Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRF0602-331Y often in real-time on the comparison pages.

What if I can't find stock of SRF0602-331Y?

You can fill out our help required form which you can use to request a quote for SRF0602-331Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay