Status: | Unknown |
---|---|
Series: | SRF0504 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Rated Current | 200mA |
---|---|
Inductance | 2.8µH |
Product Range | SRF0504 Series |
Impedance | 4kohm |
Common Mode Filter Case | 5.2mm x 5mm x 4.8mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 200mA |
DC Resistance Max | 0.3ohm |
Filter Terminals | SMD |
Impedance Typ | 4000ohm |
Inductance Min | 2.8µH |
No. of Pins | 4Pins |
Voltage Rating V DC | 50V |
Common Mode Choke, 2.5Uh, 200Ma 20% | Newark Electronics |
Power Line Filter 100MHz 0.2A 50VDC Solder SMD | Avnet America |
Bourns Inductor, SMD, 2.8uH, 200mA, 300mOhm | Distrelec |
4K OHM 50V 0.2A | TTI Europe |
FILTER, 2.8UH, 0.2A, 50VDC, SMD | Farnell |
Where can I find additional details, specifications and documents for a SRF0504-402Y?
Additional datasheets, footprints and schematics for SRF0504-402Y are listed on our Part Details page. You can also find images and similar parts to SRF0504-402Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0504-402Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0504-402Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0504-402Y fall under?
The SRF0504-402Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0504-402Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0504-402Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0504-402Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0504-402Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and TTI Europe have stock available or on a lead time for SRF0504-402Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0504-402Y often in real-time on the comparison pages.
What if I can't find stock of SRF0504-402Y?
You can fill out our help required form which you can use to request a quote for SRF0504-402Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.