Status: | Unknown |
---|---|
Series: | SRF0504 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
600
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
970
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
878
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
53
in stock
|
Buy Now | |
element14
from US$0.61
|
53
in stock
|
Buy Now | |
Farnell
from US$0.59
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 2A |
---|---|
Inductance | 1.1µH |
Product Range | SRF0504 Series |
Impedance | 350ohm |
Common Mode Filter Case | 5.2mm x 5mm x 4.8mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 2A |
DC Resistance Max | 0.04ohm |
Filter Terminals | SMD |
Impedance Typ | 350ohm |
Inductance Min | 1.1µH |
No. of Pins | 4Pins |
Voltage Rating V DC | 50V |
350 OHM 50V 2.0A | TTI Europe |
Bourns Inductor, SMD, 1.1uH, 2A, 40mOhm | Distrelec |
Line Filter SMD 1.1uH 2A 350R | RS |
Common Mode Choke, 1Uh, 2A, 30% | Newark Electronics |
COMMON MODE CHOKE, 1UH, 2A, 30% | element14 |
FILTER, 1.1UH, 2A, 50VDC, SMD | Farnell |
Electromechanical Filter 350Ohm 1.1uH 2A | Avnet America |
CMC4.8x5x4.8mm,1.1uH2A, non-shdSMD | Bourns SRF0504-351Y | RS Americas |
Where can I find additional details, specifications and documents for a SRF0504-351Y?
Additional datasheets, footprints and schematics for SRF0504-351Y are listed on our Part Details page. You can also find images and similar parts to SRF0504-351Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0504-351Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0504-351Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0504-351Y fall under?
The SRF0504-351Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF0504-351Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0504-351Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0504-351Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0504-351Y have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for SRF0504-351Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0504-351Y often in real-time on the comparison pages.
What if I can't find stock of SRF0504-351Y?
You can fill out our help required form which you can use to request a quote for SRF0504-351Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.