Status: | Unknown |
---|---|
Series: | SRE6603 Series |
RoHS: | Compliant |
Inductance | 2.2mH |
---|---|
RMS Current (Irms) | 100mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 28mA |
Product Range | SRE6603 Series |
Power Inductor Case | 6.6mm x 4.45mm x 1.27mm |
Q Factor | 50 |
RoHS Compliant | Yes |
Power Inductors-SMD 2200uH 20% SMD 6603 | Rapid Electronics |
General Purpose Inductor, 2200Uh, 20%, 1 Element, Ferrite-Core, Smd, 2618 |Bourns SRE6603-222M | Newark Electronics |
Where can I find additional details, specifications and documents for a SRE6603-222M?
Additional datasheets, footprints and schematics for SRE6603-222M are listed on our Part Details page. You can also find images and similar parts to SRE6603-222M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRE6603-222M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRE6603-222M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRE6603-222M fall under?
The SRE6603-222M is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRE6603-222M when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRE6603-222M you can contact the distributor directly for product support, shipping queries etc.
Is the SRE6603-222M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRE6603-222M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for SRE6603-222M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRE6603-222M often in real-time on the comparison pages.
What if I can't find stock of SRE6603-222M?
You can fill out our help required form which you can use to request a quote for SRE6603-222M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.