Status: | Active |
---|---|
Series: | SRC0 |
RoHS: | Compliant |
Prices starting from US$1.22
Operating voltage 1.6 V to 5.5 V |
Low standby current of 0.6 μA |
Adjustable Smart Resetâ„¢ assertion delay time driven by external CSRD |
Power-up duration determined primarily by push-button press |
DebouncedPB and SR inputs |
PB and SR ESD inputs withstand voltage up to ±15 kV (air discharge) ±8 kV (contact discharge) |
Active high or active low enable output option (EN or EN) provides control of MOSFET, DC-DC converter, regulator, etc. |
Secure startup, interrupt, Smart Resetâ„¢or power-down driven by push-button |
Precise 1.5 V voltage reference with 1% accuracy |
Industrial operating temperature -40 to +85 °C |
Available in TDFN12 2 x 3 mm package |
Product Specifications |
---|
DS10214 Smart push-button on/off controller with Smart Resetâ„¢ and power-on lockout |
Smart Push-Button On/Off Control Tdfn-12 | Newark Electronics |
SMART PUSH-BUTTON ON/OFF CONTROL TDFN-12 | element14 |
Smart push button on/off Controller w/ Smart Reset and Power on Lockout | Future Electronics |
Smart Push Button On/Off Controller 12-Pin TDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a SRC0CS25D?
Additional datasheets, footprints and schematics for SRC0CS25D are listed on our Part Details page. You can also find images and similar parts to SRC0CS25D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRC0CS25D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRC0CS25D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRC0CS25D fall under?
The SRC0CS25D is listed under Reset and Supervisor ICs > On-Off Controllers.
Can I view similar or alternative parts?
You can view similar parts to SRC0CS25D when available in the On-Off Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRC0CS25D you can contact the distributor directly for product support, shipping queries etc.
Is the SRC0CS25D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SRC0CS25D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SRC0CS25D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRC0CS25D often in real-time on the comparison pages.
What if I can't find stock of SRC0CS25D?
You can fill out our help required form which you can use to request a quote for SRC0CS25D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.