Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.54
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Schottky Rect, 100V, 5A, Do201Ad | Newark Electronics |
Where can I find additional details, specifications and documents for a SR510 R0?
Additional datasheets, footprints and schematics for SR510 R0 are listed on our Part Details page. You can also find images and similar parts to SR510 R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR510 R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR510 R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR510 R0 fall under?
The SR510 R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR510 R0 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR510 R0 you can contact the distributor directly for product support, shipping queries etc.
Is the SR510 R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR510 R0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SR510 R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR510 R0 often in real-time on the comparison pages.
What if I can't find stock of SR510 R0?
You can fill out our help required form which you can use to request a quote for SR510 R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.