Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 9mm |
---|---|
Grip Range Min | 5.5mm |
Grip Range Max | 6.5mm |
Overall Length | - |
Mounting Hole Dia | 5.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2.2mm |
Snap Rivet, Nylon 6, 5.2Mm, White, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 5.2MM, WHITE, PK100 | element14 |
Snap Rivet, White, Nylon, UL94 V-2, .205 in Max Hole Dia., .217 in Min Panel Thk | Essentra Components SR-5085W | RS Americas |
Where can I find additional details, specifications and documents for a SR 5085W?
Additional datasheets, footprints and schematics for SR 5085W are listed on our Part Details page. You can also find images and similar parts to SR 5085W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 5085W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 5085W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 5085W fall under?
The SR 5085W is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 5085W when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 5085W you can contact the distributor directly for product support, shipping queries etc.
Is the SR 5085W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 5085W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SR 5085W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 5085W often in real-time on the comparison pages.
What if I can't find stock of SR 5085W?
You can fill out our help required form which you can use to request a quote for SR 5085W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.