Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 9mm |
---|---|
Grip Range Min | 3.5mm |
Grip Range Max | 4.5mm |
Overall Length | - |
Mounting Hole Dia | 5.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2.2mm |
SNAP RIVET BLK .138-.177"THICK | Essentra Components SR-5065B | RS Americas |
Snap Rivet, Nylon 6, 5.2Mm, Black, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 5.2MM, BLACK, PK100 | element14 |
0.138 to 0.177 inch Panel Thickness Black Color Nylon Snap Rivet | Future Electronics |
Where can I find additional details, specifications and documents for a SR 5065B?
Additional datasheets, footprints and schematics for SR 5065B are listed on our Part Details page. You can also find images and similar parts to SR 5065B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 5065B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 5065B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 5065B fall under?
The SR 5065B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 5065B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 5065B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 5065B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 5065B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SR 5065B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 5065B often in real-time on the comparison pages.
What if I can't find stock of SR 5065B?
You can fill out our help required form which you can use to request a quote for SR 5065B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.