Status: | Unknown |
---|---|
Series: | SR4 Series |
RoHS: | Unknown |
Supply Voltage DC Min | 6V |
---|---|
Supply Voltage DC Max | 24V |
Sensor Housing | Cylindrical |
Output Current | 20mA |
Operating Magnetic Force Max | 25G |
Product Range | SR4 Series |
Contact Current DC Max | 13.5mA |
RoHS Compliant | No |
Magnetic Sensor | Newark Electronics |
Industrial Hall Effect / Magnetic Sensors Commercial SS Magnet | Sager |
Where can I find additional details, specifications and documents for a SR4P2C2?
Additional datasheets, footprints and schematics for SR4P2C2 are listed on our Part Details page. You can also find images and similar parts to SR4P2C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR4P2C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR4P2C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR4P2C2 fall under?
The SR4P2C2 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Magnetoresistive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to SR4P2C2 when available in the Magnetoresistive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR4P2C2 you can contact the distributor directly for product support, shipping queries etc.
Is the SR4P2C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR4P2C2 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for SR4P2C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR4P2C2 often in real-time on the comparison pages.
What if I can't find stock of SR4P2C2?
You can fill out our help required form which you can use to request a quote for SR4P2C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.