Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 8mm |
---|---|
Grip Range Min | 4.5mm |
Grip Range Max | 5.5mm |
Overall Length | - |
Mounting Hole Dia | 4.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.8mm |
White plastic snap-in rivet,4-4.1mm dia | RS |
Snap Rivet, Nylon 6, 4.1Mm, White, Pk100 | Newark Electronics |
Snap Rivet, White, Nylon, UL94 V-2, .165 in Max Hole Dia., .177 in Min Panel Thk | Essentra Components SR-4070W | RS Americas |
SNAP RIVET, NYLON 6, 4.1MM, WHITE, PK100 | element14 |
Where can I find additional details, specifications and documents for a SR 4070W?
Additional datasheets, footprints and schematics for SR 4070W are listed on our Part Details page. You can also find images and similar parts to SR 4070W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 4070W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 4070W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 4070W fall under?
The SR 4070W is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 4070W when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 4070W you can contact the distributor directly for product support, shipping queries etc.
Is the SR 4070W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 4070W have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SR 4070W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 4070W often in real-time on the comparison pages.
What if I can't find stock of SR 4070W?
You can fill out our help required form which you can use to request a quote for SR 4070W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.