Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
23,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
6,533
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
3,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
1,524
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
18
in stock
|
Buy Now | |
element14
from US$12.09
|
8
in stock
|
Buy Now | |
Farnell
from US$6.83
|
8
in stock
|
Buy Now |
External Diameter | 8mm |
---|---|
Grip Range Min | 4.5mm |
Grip Range Max | 5.5mm |
Overall Length | - |
Mounting Hole Dia | 4.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.8mm |
Black plastic snap-in rivet,4-4.1mm dia | RS |
Snap RivetBlack.177 in-.217 in Hold Snap Rivet Black | Heilind Electronics |
Snap Rivet, Nylon 6 (RMS-52), Black, 0.161 to 0.165, 0.315 0.08, SR Series | Essentra Components SR-4070B | RS Americas |
Rivet | Transfer Multisort Elektronik |
Essentra SR-4070B Snap Rivet Black Pack 100 | Rapid Electronics |
0.177 to 0.217 inch Panel Thickness Black Color Nylon Snap Rivet | Future Electronics |
Snap Rivet, Nylon 6, 4.1Mm, Black, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 4.1MM, BLACK, PK100 | element14 |
Where can I find additional details, specifications and documents for a SR 4070B?
Additional datasheets, footprints and schematics for SR 4070B are listed on our Part Details page. You can also find images and similar parts to SR 4070B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 4070B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 4070B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 4070B fall under?
The SR 4070B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 4070B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 4070B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 4070B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 4070B have stock available?
Authorised distributors including RS, Heilind Electronics, RS Americas, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for SR 4070B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 4070B often in real-time on the comparison pages.
What if I can't find stock of SR 4070B?
You can fill out our help required form which you can use to request a quote for SR 4070B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.