Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
External Diameter | 8mm |
---|---|
Grip Range Min | 3.5mm |
Grip Range Max | 4.5mm |
Overall Length | - |
Mounting Hole Dia | 4.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.8mm |
White plastic snap-in rivet,4-4.1mm dia | RS |
Snap RivetWhite.138 in-.177 in Hold Snap Rivet White | Heilind Electronics |
SR Series White Nylon 5.99mm Snap Rivet | Future Electronics |
Snap Rivet, for .161-.165 hole dia, .138-.177 holding thickness | Essentra Components SR-4060W | RS Americas |
SNAP RIVET, NYLON 6, 4.1MM, WHITE | Farnell |
Where can I find additional details, specifications and documents for a SR 4060W?
Additional datasheets, footprints and schematics for SR 4060W are listed on our Part Details page. You can also find images and similar parts to SR 4060W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 4060W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 4060W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 4060W fall under?
The SR 4060W is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 4060W when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 4060W you can contact the distributor directly for product support, shipping queries etc.
Is the SR 4060W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 4060W have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Future Electronics and RS Americas have stock available or on a lead time for SR 4060W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 4060W often in real-time on the comparison pages.
What if I can't find stock of SR 4060W?
You can fill out our help required form which you can use to request a quote for SR 4060W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.