Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.26
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
330
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$6.96
|
4
in stock
|
Buy Now | |
element14
from US$30.01
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now |
External Diameter | 6.4mm |
---|---|
Grip Range Min | 5.5mm |
Grip Range Max | 6.5mm |
Overall Length | - |
Mounting Hole Dia | 3.7mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
SNAP RIVET,BLACK,.217 IN-.256 | Heilind Electronics |
Snap Rivet, Nylon 6, 3.7Mm, Black, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 3.7MM, BLACK, PK100 | element14 |
SR-3580B Black Nylon .217 inch to .256 inch Snap Rivet | Future Electronics |
Snap Rivet, Black, Nylon, UL94 V-2, .146 in Max Hole Dia., .217 in Min Panel Thk | Essentra Components SR-3580B | RS Americas |
Where can I find additional details, specifications and documents for a SR 3580B?
Additional datasheets, footprints and schematics for SR 3580B are listed on our Part Details page. You can also find images and similar parts to SR 3580B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 3580B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 3580B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 3580B fall under?
The SR 3580B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 3580B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 3580B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 3580B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 3580B have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR 3580B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 3580B often in real-time on the comparison pages.
What if I can't find stock of SR 3580B?
You can fill out our help required form which you can use to request a quote for SR 3580B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.