Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 6.4mm |
---|---|
Grip Range Min | 3mm |
Grip Range Max | 4mm |
Overall Length | - |
Mounting Hole Dia | 3.7mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
Blk plastic snap-in rivet,3.6-3.7mm dia | RS |
Snap Rivet, Nylon 6, 3.7Mm, Black, Pk100 | Newark Electronics |
various electromechanical | Future Electronics |
Snap Rivet | RS Americas |
SNAP RIVET, NYLON 6, 3.7MM, BLACK, PK100 | element14 |
Where can I find additional details, specifications and documents for a SR 3555B?
Additional datasheets, footprints and schematics for SR 3555B are listed on our Part Details page. You can also find images and similar parts to SR 3555B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 3555B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 3555B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 3555B fall under?
The SR 3555B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 3555B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 3555B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 3555B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 3555B have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for SR 3555B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 3555B often in real-time on the comparison pages.
What if I can't find stock of SR 3555B?
You can fill out our help required form which you can use to request a quote for SR 3555B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.