Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
External Diameter | 6.4mm |
---|---|
Grip Range Min | 1.2mm |
Grip Range Max | 2.1mm |
Overall Length | - |
Mounting Hole Dia | 3.7mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
Blk plastic snap-in rivet,3.6-3.7mm dia | RS |
Snap Rivet, Nylon 6, 3.7Mm, Black, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 3.7MM, BLACK, PK100 | element14 |
Black Nylon ╪3.51 x 3.56 mm Snap Rivet | Future Electronics |
Snap Rivet, Black, Nylon, UL94 V-2, .146 in Max Hole Dia., .047 in Min Panel Thk | Essentra Components SR-3535B | RS Americas |
Where can I find additional details, specifications and documents for a SR 3535B?
Additional datasheets, footprints and schematics for SR 3535B are listed on our Part Details page. You can also find images and similar parts to SR 3535B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 3535B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 3535B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 3535B fall under?
The SR 3535B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 3535B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 3535B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 3535B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 3535B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SR 3535B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 3535B often in real-time on the comparison pages.
What if I can't find stock of SR 3535B?
You can fill out our help required form which you can use to request a quote for SR 3535B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.