Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
RoHS Compliant | Yes |
Schottky Rectifier, 3A, 100V, Do-201Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 3A, 100V, DO-201AA | element14 |
Where can I find additional details, specifications and documents for a SR3100?
Additional datasheets, footprints and schematics for SR3100 are listed on our Part Details page. You can also find images and similar parts to SR3100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR3100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR3100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR3100 fall under?
The SR3100 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR3100 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR3100 you can contact the distributor directly for product support, shipping queries etc.
Is the SR3100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR3100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SR3100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR3100 often in real-time on the comparison pages.
What if I can't find stock of SR3100?
You can fill out our help required form which you can use to request a quote for SR3100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.