Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
27,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
11,700
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
144
in stock
|
Buy Now | |
element14
from US$37.23
|
138
in stock
|
Buy Now | |
Farnell
from US$5.56
|
138
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now |
External Diameter | 6.4mm |
---|---|
Grip Range Min | 5.5mm |
Grip Range Max | 6.5mm |
Overall Length | - |
Mounting Hole Dia | 3.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
Blk plastic snap-in rivet,3.1-3.2mm dia | RS |
Rivet | Transfer Multisort Elektronik |
Snap Rivet, Nylon 6, 3.2Mm, Black, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 3.2MM, BLACK, PK100 | element14 |
SR-3045B Black Nylon .217 inch to .256 inch Snap Rivet | Future Electronics |
Snap Rivet, Black,.217 in-.256 in Hold | Essentra Components SR-3080B | RS Americas |
Rivet, Snap, RMS 52 Type 6 Nylon, Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a SR 3080B?
Additional datasheets, footprints and schematics for SR 3080B are listed on our Part Details page. You can also find images and similar parts to SR 3080B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 3080B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 3080B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 3080B fall under?
The SR 3080B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 3080B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 3080B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 3080B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 3080B have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR 3080B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 3080B often in real-time on the comparison pages.
What if I can't find stock of SR 3080B?
You can fill out our help required form which you can use to request a quote for SR 3080B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.