Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
18,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
6,130
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
342
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$6.53
|
38
in stock
|
Buy Now | |
element14
from US$36.11
|
38
in stock
|
Buy Now | |
Farnell
from US$5.88
|
38
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now |
External Diameter | 6.4mm |
---|---|
Grip Range Min | 4mm |
Grip Range Max | 5mm |
Overall Length | - |
Mounting Hole Dia | 3.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
Wht plastic snap-in rivet,3.1-3.2mm dia | RS |
Rivet | Transfer Multisort Elektronik |
Snap RivetWhite.158 in-.197 in Hold Snap Rivet White | Heilind Electronics |
Snap Rivet, Nylon 6, 3.2Mm, White, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 3.2MM, WHITE, PK100 | element14 |
Nylon White Color ╪3 x 6.6 mm Snap Rivet | Future Electronics |
Snap Rivet, White,.158 in-.197 in Hold | Essentra Components SR-3065W | RS Americas |
Where can I find additional details, specifications and documents for a SR 3065W?
Additional datasheets, footprints and schematics for SR 3065W are listed on our Part Details page. You can also find images and similar parts to SR 3065W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 3065W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 3065W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 3065W fall under?
The SR 3065W is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 3065W when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 3065W you can contact the distributor directly for product support, shipping queries etc.
Is the SR 3065W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 3065W have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for SR 3065W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 3065W often in real-time on the comparison pages.
What if I can't find stock of SR 3065W?
You can fill out our help required form which you can use to request a quote for SR 3065W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.