Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
7,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
10,491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
2,448
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
375
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
12
in stock
|
Buy Now | |
element14
from US$31.76
|
7
in stock
|
Buy Now | |
Farnell
from US$5.79
|
7
in stock
|
Buy Now |
External Diameter | 6.4mm |
---|---|
Grip Range Min | 4mm |
Grip Range Max | 5mm |
Overall Length | - |
Mounting Hole Dia | 3.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
Snap RivetBlack.158 in-.197 in Hold Snap Rivet Black | Heilind Electronics |
Rivet | Transfer Multisort Elektronik |
Blk plastic snap-in rivet,3.1-3.2mm dia | RS |
Snap Rivet, Nylon 6 (RMS-52), Black, 0.122 to 0.126, 0.252 0.08, SR Series | Essentra Components SR-3065B | RS Americas |
SR-3065B Black Nylon .158 inch to .197 inch Snap Rivet | Future Electronics |
Snap Rivet, Nylon 6, 3.2Mm, Black, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 3.2MM, BLACK, PK100 | element14 |
Where can I find additional details, specifications and documents for a SR 3065B?
Additional datasheets, footprints and schematics for SR 3065B are listed on our Part Details page. You can also find images and similar parts to SR 3065B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 3065B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 3065B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 3065B fall under?
The SR 3065B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 3065B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 3065B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 3065B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 3065B have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, RS, Heilind Electronics Asia and RS Americas have stock available or on a lead time for SR 3065B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 3065B often in real-time on the comparison pages.
What if I can't find stock of SR 3065B?
You can fill out our help required form which you can use to request a quote for SR 3065B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.