Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
43,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
17,583
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
8,990
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
5,275
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
491
in stock
|
Buy Now | |
Newark Electronics
from US$5.93
|
22
in stock
|
Buy Now | |
element14
from US$30.55
|
17
in stock
|
Buy Now | |
Farnell
from US$5.32
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now |
External Diameter | 6.4mm |
---|---|
Grip Range Min | 2mm |
Grip Range Max | 3mm |
Overall Length | - |
Mounting Hole Dia | 3.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
Blk plastic snap-in rivet,3.1-3.2mm dia | RS |
Snap RivetBlack.079 in-.118 in Hold Snap Rivet Black | Heilind Electronics |
Rivet | Transfer Multisort Elektronik |
Snap Rivet, Nylon 6 (RMS-52), Black, 0.122 to 0.126, 0.252 0.08, SR Series | Essentra Components SR-3045B | RS Americas |
Snap Rivet, Nylon 6, 3.2Mm, Black, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 3.2MM, BLACK, PK100 | element14 |
SR-3045B Black Nylon .079 inch to .118 inch Snap Rivet | Future Electronics |
Where can I find additional details, specifications and documents for a SR 3045B?
Additional datasheets, footprints and schematics for SR 3045B are listed on our Part Details page. You can also find images and similar parts to SR 3045B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 3045B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 3045B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 3045B fall under?
The SR 3045B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 3045B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 3045B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 3045B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 3045B have stock available?
Authorised distributors including RS, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and RS Americas have stock available or on a lead time for SR 3045B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 3045B often in real-time on the comparison pages.
What if I can't find stock of SR 3045B?
You can fill out our help required form which you can use to request a quote for SR 3045B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.