Status: | Unknown |
---|---|
Series: | Zelio Logic Series |
RoHS: | Unknown |
Prices starting from US$141.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$288.75
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$259.31
|
2
in stock
|
Buy Now | |
RS Americas
from US$331.69
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$506.19
|
-
|
Buy Now | |
element14
from US$356.48
|
-
|
Buy Now | |
Distrelec
from US$255.96
|
-
|
Buy Now | |
Farnell
from US$141.98
|
-
|
Buy Now |
No. of Analogue Inputs | - |
---|---|
No. of Analogue Outputs | 8 |
No. of Digital Inputs | 12 |
No. of Digital Outputs | - |
Meter Display Type | LCD |
IP / NEMA Rating | IP20 IP40 |
Product Range | Zelio Logic Series |
SVHC | No SVHC (15-Jan-2018) |
Programmable relay | Transfer Multisort Elektronik |
Compact Smart Relay/Programmable 20 I/O, 100-240VAC, LCD, Zelio Logic SR2 Series | Telemecanique Sensors SR2B201FU | RS Americas |
Zelio compact PLC module,SR2B201FU 20i/o | RS |
Smart Relay, 240V, 12 I/P, 8 Relay O/P | Newark Electronics |
Schneider Electric Programmable Logic Controller 12DI 8DO 240V | Distrelec |
Where can I find additional details, specifications and documents for a SR2B201FU?
Additional datasheets, footprints and schematics for SR2B201FU are listed on our Part Details page. You can also find images and similar parts to SR2B201FU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR2B201FU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2B201FU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR2B201FU fall under?
The SR2B201FU is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to SR2B201FU when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR2B201FU you can contact the distributor directly for product support, shipping queries etc.
Is the SR2B201FU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR2B201FU have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for SR2B201FU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR2B201FU often in real-time on the comparison pages.
What if I can't find stock of SR2B201FU?
You can fill out our help required form which you can use to request a quote for SR2B201FU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.