Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 5mm |
---|---|
Grip Range Min | 2.7mm |
Grip Range Max | 3.6mm |
Overall Length | - |
Mounting Hole Dia | 2.8mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.4mm |
Wht plastic snap-in rivet,2.6-2.7mm dia | RS |
Snap Rivet, Nylon 6, 2.7Mm, White, Pk100 | Newark Electronics |
Snap Rivet, White, Nylon, UL94 V-2, .110 in Max Hole Dia., .106 in Min Panel Thk | Essentra Components SR-2648W | RS Americas |
SNAP RIVET, NYLON 6, 2.7MM, WHITE, PK100 | element14 |
Where can I find additional details, specifications and documents for a SR 2648W?
Additional datasheets, footprints and schematics for SR 2648W are listed on our Part Details page. You can also find images and similar parts to SR 2648W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 2648W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 2648W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 2648W fall under?
The SR 2648W is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 2648W when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 2648W you can contact the distributor directly for product support, shipping queries etc.
Is the SR 2648W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 2648W have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SR 2648W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 2648W often in real-time on the comparison pages.
What if I can't find stock of SR 2648W?
You can fill out our help required form which you can use to request a quote for SR 2648W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.