Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.24
|
94
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$10.28
|
94
in stock
|
Buy Now | |
element14
from US$57.74
|
94
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now |
External Diameter | 4.2mm |
---|---|
Grip Range Min | 4.4mm |
Grip Range Max | 5mm |
Overall Length | - |
Mounting Hole Dia | 2.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.2mm |
Snap RivetWhite.173 in-.197 in Hold Snap Rivet White | Heilind Electronics |
Snap Rivet, Nylon 6, 2.2Mm, White, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 2.2MM, WHITE, PK100 | element14 |
Snap Rivet, White, Nylon, UL94 V-2, .087 in Max Hole Dia., .173 in Min Panel Thk | Essentra Components SR-2064W | RS Americas |
Where can I find additional details, specifications and documents for a SR 2064W?
Additional datasheets, footprints and schematics for SR 2064W are listed on our Part Details page. You can also find images and similar parts to SR 2064W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 2064W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 2064W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 2064W fall under?
The SR 2064W is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 2064W when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 2064W you can contact the distributor directly for product support, shipping queries etc.
Is the SR 2064W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 2064W have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR 2064W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 2064W often in real-time on the comparison pages.
What if I can't find stock of SR 2064W?
You can fill out our help required form which you can use to request a quote for SR 2064W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.