Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 4.2mm |
---|---|
Grip Range Min | 0.6mm |
Grip Range Max | 1.2mm |
Overall Length | - |
Mounting Hole Dia | 2.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.2mm |
Snap Rivet, Nylon 6, 2.2Mm, Black | Newark Electronics |
Snap Rivet, Black, Nylon, UL94 V-2, .087 in Max Hole Dia., .024 in Min Panel Thk | Essentra Components SR-2024B | RS Americas |
SNAP RIVET, NYLON 6, 2.2MM, BLACK | Farnell |
Where can I find additional details, specifications and documents for a SR 2024 B?
Additional datasheets, footprints and schematics for SR 2024 B are listed on our Part Details page. You can also find images and similar parts to SR 2024 B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 2024 B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 2024 B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 2024 B fall under?
The SR 2024 B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 2024 B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 2024 B you can contact the distributor directly for product support, shipping queries etc.
Is the SR 2024 B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 2024 B have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SR 2024 B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 2024 B often in real-time on the comparison pages.
What if I can't find stock of SR 2024 B?
You can fill out our help required form which you can use to request a quote for SR 2024 B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.