Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,575
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
10,249
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,344
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,108
in stock
|
Buy Now | |
element14
from US$0.09
|
2,108
in stock
|
Buy Now | |
Farnell
from US$0.10
|
2,108
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
1,474
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
SR Series 5.08 x 5.08 mm 1nF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
1000PF 100V 5% 2.54MM | TTI Europe |
Radial Capacitor 100V COG 1000pF 5% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, - 5%, C0G/Np0, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR201A102JAR | Newark Electronics |
CAP, 1000PF, 100V, 5%, C0G/NP0 | element14 |
Capacitor Ceramic, Radial 1000pF, 100V, 5%, C0G | AVX SR201A102JAR | RS Americas |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR201A102JAR...?
Additional datasheets, footprints and schematics for SR201A102JAR... are listed on our Part Details page. You can also find images and similar parts to SR201A102JAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201A102JAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201A102JAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201A102JAR... fall under?
The SR201A102JAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201A102JAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201A102JAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR201A102JAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201A102JAR... have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SR201A102JAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201A102JAR... often in real-time on the comparison pages.
What if I can't find stock of SR201A102JAR...?
You can fill out our help required form which you can use to request a quote for SR201A102JAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.