Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0228
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
RoHS Compliant | Yes |
Schottky Rectifier, 1A, 60V, Do-204Al | Newark Electronics |
SCHOTTKY RECTIFIER, 1A, 60V, DO-204AL | element14 |
Where can I find additional details, specifications and documents for a SR160?
Additional datasheets, footprints and schematics for SR160 are listed on our Part Details page. You can also find images and similar parts to SR160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR160 fall under?
The SR160 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR160 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR160 you can contact the distributor directly for product support, shipping queries etc.
Is the SR160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR160 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for SR160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR160 often in real-time on the comparison pages.
What if I can't find stock of SR160?
You can fill out our help required form which you can use to request a quote for SR160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.