Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,692
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,117
in stock
|
Buy Now | |
element14
from US$0.10
|
3,117
in stock
|
Buy Now | |
Farnell
from US$0.10
|
3,117
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
2,569
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
SR Series 3.81 x 3.81 mm 10 nF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 - F, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR155C103KAR | Newark Electronics |
CAP, 0.01µF, 50V, 10%, X7R | element14 |
Capacitor Ceramic, Radial .010uF, 50V, 10%, X7R | AVX SR155C103KAR | RS Americas |
Radial Capacitor 50V X7R 0.01uF 10% | RS |
Capacitor | Amar Radio Corporation |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
.01UF 50V 10% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR155C103KAR...?
Additional datasheets, footprints and schematics for SR155C103KAR... are listed on our Part Details page. You can also find images and similar parts to SR155C103KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR155C103KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR155C103KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR155C103KAR... fall under?
The SR155C103KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR155C103KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR155C103KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR155C103KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR155C103KAR... have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SR155C103KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR155C103KAR... often in real-time on the comparison pages.
What if I can't find stock of SR155C103KAR...?
You can fill out our help required form which you can use to request a quote for SR155C103KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.