Status: | Active |
---|---|
Series: | SR10 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
6,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
3,050
in stock
|
Buy Now | |
element14
from US$0.56
|
3,050
in stock
|
Buy Now | |
Farnell
from US$0.55
|
3,050
in stock
|
Buy Now | |
Microchip Technology
from US$0.50
|
515
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Efficiencies up to 75% at 20mA |
Less than 20mW standby power |
Optional 6.0V, 12V or 24V fixed output voltage, or adjustable from 6.0V to 28V |
Output current scalable up to 50mA |
120VAC to 240VAC input |
No magnetics |
Inherent short circuit protection |
Vin (VAC) | 80 - 285 |
---|---|
Adj Vout(V) | 6.0 - 28 |
Fixed Vout(V) | 6.0, 12, 24 |
Iout Max (mA) | 60 |
Package | SOIC-8 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Application Notes |
---|
AN-H65 - Synchronous CCSS Regulator |
Miscellaneous |
---|
AC/DC Power Conversion Sell Sheet |
User Guides |
---|
SR10DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Adj Switching Reg, 6V-28V, 60mA, SOIC | RS |
Ac/Dc Conv, Ccss Reg, 6V-28V, Nsoic-8 | Newark Electronics |
AC/DC CONV, CCSS REG, 6V-28V, NSOIC-8 | element14 |
CAPACITOR-COUPLED, SWITCHED SHUNT, (CCSS) REGULATOR | Microchip Technology |
IC: PMIC | Transfer Multisort Elektronik |
SR10 Series 28 V 50 mA Non-Isolated Capacitor-Coupled Switched Shunt Regulator | Future Electronics |
V-Ref Adjustable 6V to 28V 60mA 8-Pin SOIC T/R | Avnet America |
CAPACITOR-COUPLED, SWITCHED SHUNT, (CCSS) REGULATOR8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. SR10LG-G | RS Americas |
Where can I find additional details, specifications and documents for a SR10LG-G?
Additional datasheets, footprints and schematics for SR10LG-G are listed on our Part Details page. You can also find images and similar parts to SR10LG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR10LG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR10LG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR10LG-G fall under?
The SR10LG-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to SR10LG-G when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR10LG-G you can contact the distributor directly for product support, shipping queries etc.
Is the SR10LG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SR10LG-G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for SR10LG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR10LG-G often in real-time on the comparison pages.
What if I can't find stock of SR10LG-G?
You can fill out our help required form which you can use to request a quote for SR10LG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.