Status: | Active |
---|---|
Series: | SR087 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
68
in stock
|
Buy Now | |
Microchip Technology
from US$1.12
|
39,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
68
in stock
|
Buy Now | |
element14
from US$1.14
|
68
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
46
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Efficient operation without magnetics |
No high voltage capacitors |
Adjustable main output voltage (9.0 to 50V) |
Additional 5.0V internal regulator |
Up to 100mA combined output current |
Single BOM for 120VAC/230VAC |
Built-in soft start |
Less than 200mW standby power |
Vin (VAC) | 80 - 285 |
---|---|
Adj Vout(V) | 9.0 - 50 |
Fixed Vout(V) | 5 |
Iout Max (mA) | 100 |
Load Regulation (%/mA) | 0.017 |
Package | SOIC-8 w/HS |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.206061 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
ADJUSTABLE OFF-LINE INDUCTORLESS SWITCHING REGULATOR | Microchip Technology |
Ac/Dc Conv, 1W, Nsoic-8 | Newark Electronics |
OFF-LINE INDUCTORLESS REG, ADJ, NSOIC-8 | element14 |
8 SOIC 3.90mm(.150in) T/RADJUSTABLE OFF-LINE INDUCTORLESS SWITCHING REGULATOR | Microchip Technology Inc. SR087SG-G | RS Americas |
Inductorless Switching Regulator 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SR087SG-G?
Additional datasheets, footprints and schematics for SR087SG-G are listed on our Part Details page. You can also find images and similar parts to SR087SG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR087SG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR087SG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR087SG-G fall under?
The SR087SG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SR087SG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR087SG-G you can contact the distributor directly for product support, shipping queries etc.
Is the SR087SG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SR087SG-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SR087SG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR087SG-G often in real-time on the comparison pages.
What if I can't find stock of SR087SG-G?
You can fill out our help required form which you can use to request a quote for SR087SG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.