Status: | Active |
---|---|
Series: | SR086 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.12
|
12,765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
104
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
element14
from US$1.18
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Efficient operation without magnetics |
No high voltage capacitors |
Adjustable main output voltage (9.0 to 50V) |
Additional 3.3V internal regulator |
Up to 100mA combined output current |
Single BOM for 120VAC/230VAC |
Built-in soft start |
Less than 200mW standby power |
Vin (VAC) | 80 - 285 |
---|---|
Adj Vout(V) | 9.0 - 50 |
Fixed Vout(V) | 3.3 |
Iout Max (mA) | 100 |
Load Regulation (%/mA) | 0.025 |
Package | SOIC-8 w/HS |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.206061 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
ADJUSTABLE OFF-LINE INDUCTORLESS SWITCHING REGULATOR | Microchip Technology |
IC: PMIC | Transfer Multisort Elektronik |
8 SOIC 3.90mm(.150in) T/RADJUSTABLE OFF-LINE INDUCTORLESS SWITCHING REGULATOR | Microchip Technology Inc. SR086SG-G | RS Americas |
Adj Switching Reg, 9V-50V, 100mA, SOIC W | RS |
Off Line Inductor Less Regulator, Adjustable, Nsoic-8 | Newark Electronics |
Switching Regulator 8-Pin SOIC W | Avnet America |
OFF-LINE INDUCTORLESS REG, ADJ, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a SR086SG-G?
Additional datasheets, footprints and schematics for SR086SG-G are listed on our Part Details page. You can also find images and similar parts to SR086SG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR086SG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR086SG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR086SG-G fall under?
The SR086SG-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to SR086SG-G when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR086SG-G you can contact the distributor directly for product support, shipping queries etc.
Is the SR086SG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SR086SG-G have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS Americas, RS and Newark Electronics have stock available or on a lead time for SR086SG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR086SG-G often in real-time on the comparison pages.
What if I can't find stock of SR086SG-G?
You can fill out our help required form which you can use to request a quote for SR086SG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.