Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 45W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | 20V |
MOSFET N-Ch 60V 24A 175C PowerPAK SO8L-5 | RS |
Mosfet,n Channel,w Diode,60V,24A,popak8L | Newark Electronics |
MOSFET N-CH 60V 24A | Future Electronics |
Trans MOSFET N-CH 60V 24A 5-Pin(4+Tab) PowerPAK SO T/R | Avnet America |
MOSFET,N CH,W DIODE,60V,24A,POPAK8L | element14 |
N-CH SINGLE 60V PPAK-SO8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJ850EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJ850EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ850EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJ850EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ850EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJ850EP-T1_GE3 fall under?
The SQJ850EP-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJ850EP-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ850EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJ850EP-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJ850EP-T1_GE3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SQJ850EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJ850EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJ850EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJ850EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.