Status: | Unknown |
---|---|
Series: | SQ7415AEN |
RoHS: | Compliant |
TrenchFET® power MOSFET |
PowerPAK® package - Low thermal resistance, RthJC - Low 1.07 mm profile |
AEC-Q101 qualified d |
Application Notes |
---|
Package Application Note AN914 |
Datasheet |
---|
SQ7415AEN |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
AN822 |
Packaging Information |
---|
Reel Information |
Tape Information |
Device Orientation |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, AEC-Q101, N-CH, 60V, 16A | element14 |
Trans MOSFET P-CH 60V 16A 8-Pin PowerPAK 1212 T/R | Avnet Asia |
Trans MOSFET P-CH 60V 16A | RS |
60V 16A 53W P-Ch Automotive | Siliconix / Vishay SQ7415AEN-T1-GE3 | RS Americas |
P-Channel 60-V (D-S) 175 Mosfet |Vishay SQ7415AEN-T1-GE3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQ7415AEN-T1-GE3?
Additional datasheets, footprints and schematics for SQ7415AEN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SQ7415AEN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ7415AEN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ7415AEN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ7415AEN-T1-GE3 fall under?
The SQ7415AEN-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQ7415AEN-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ7415AEN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ7415AEN-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQ7415AEN-T1-GE3 have stock available?
Authorised distributors including element14, Farnell, Avnet Asia, RS and RS Americas have stock available or on a lead time for SQ7415AEN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ7415AEN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQ7415AEN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SQ7415AEN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.