Status: | Unknown |
---|---|
Series: | SPM25 Series |
RoHS: | Unknown |
Prices starting from US$42.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.86
|
No stock
|
Buy Now | |
Rapid Electronics
from US$68.24
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$77.90
|
20
in stock
|
Buy Now | |
Rutronik
from US$52.15
|
-
|
Buy Now | |
Newark Electronics
from US$45.46
|
-
|
Buy Now | |
element14
from US$49.43
|
-
|
Buy Now | |
Richardson RFPD
from US$42.23
|
-
|
Buy Now | |
Sager
from US$43.22
|
-
|
Buy Now | |
Farnell
from US$45.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 25W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SPM25 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.41mm |
Depth | 25.4mm |
SVHC | No SVHC (07-Jul-2017) |
DC DC CONVERTER 5V 25W | Rapid Electronics |
DC/DC Mod 36-75V to 05V 25W | Rutronik |
DC/DC Converter Isolated 5V 25W | RS |
Dc-Dc Converter, Iso Pol, 1O/P, 5A, 25W | Newark Electronics |
DC-DC CONVERTER, 5V, 5A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 25W 48VIN 5VOUT DC/DC | Sager |
Module DC-DC 1-OUT 5V 5A 25W 6-Pin DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a SPM25-050-D48P-C?
Additional datasheets, footprints and schematics for SPM25-050-D48P-C are listed on our Part Details page. You can also find images and similar parts to SPM25-050-D48P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPM25-050-D48P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPM25-050-D48P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPM25-050-D48P-C fall under?
The SPM25-050-D48P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SPM25-050-D48P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPM25-050-D48P-C you can contact the distributor directly for product support, shipping queries etc.
Is the SPM25-050-D48P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPM25-050-D48P-C have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Rutronik, RS and Newark Electronics have stock available or on a lead time for SPM25-050-D48P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPM25-050-D48P-C often in real-time on the comparison pages.
What if I can't find stock of SPM25-050-D48P-C?
You can fill out our help required form which you can use to request a quote for SPM25-050-D48P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.