Status: | Unknown |
---|---|
Series: | SPM15 Series |
RoHS: | Unknown |
Prices starting from US$32.49
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SPM15 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.41mm |
Depth | 25.4mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CAN CSA IEC UL |
DC/DC Mod 18V to 75V 15W 1.6 kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1O/P, 3A, 15W | Newark Electronics |
SMP15 Series 15 W 5 V Single Output Negative Logic DC-DC Isolated Converter | Future Electronics |
Module DC-DC 1-OUT 5V 3A 15W 6-Pin DIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 15W 18-75VIN 5.0VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a SPM15-050-Q48N-C?
Additional datasheets, footprints and schematics for SPM15-050-Q48N-C are listed on our Part Details page. You can also find images and similar parts to SPM15-050-Q48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPM15-050-Q48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPM15-050-Q48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPM15-050-Q48N-C fall under?
The SPM15-050-Q48N-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SPM15-050-Q48N-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPM15-050-Q48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the SPM15-050-Q48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPM15-050-Q48N-C have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for SPM15-050-Q48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPM15-050-Q48N-C often in real-time on the comparison pages.
What if I can't find stock of SPM15-050-Q48N-C?
You can fill out our help required form which you can use to request a quote for SPM15-050-Q48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.