Status: | Unknown |
---|---|
Series: | SPM15 Series |
RoHS: | Unknown |
Prices starting from US$23.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.84
|
281
in stock
|
Buy Now | |
Future Electronics
from US$23.37
|
464
in stock
|
Buy Now | |
element14
from US$34.67
|
413
in stock
|
Buy Now | |
Newark Electronics
from US$44.75
|
281
in stock
|
Buy Now | |
Sager
from US$34.25
|
159
in stock
|
Buy Now | |
Avnet America
from US$47.35
|
-
|
Buy Now | |
TTI Europe
from US$36.73
|
-
|
Buy Now | |
Richardson RFPD
from US$33.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SPM15 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.41mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CAN CSA IEC UL |
SPM15 Series 15 W 24 V Input 5 V Output 1.6 kV Isolated DC/DC Converter | Future Electronics |
DC-DC CONVERTER, 5V, 3A | element14 |
Dc-Dc Converter, 5V, 3A | Newark Electronics |
Isolated DC/DC Converters - Through Hole 15W 9-36VIN 5.0VOUT DC/DC | Sager |
Module DC-DC 1-OUT 5V 3A 15W 6-Pin DIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SPM15-050-Q12-C?
Additional datasheets, footprints and schematics for SPM15-050-Q12-C are listed on our Part Details page. You can also find images and similar parts to SPM15-050-Q12-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPM15-050-Q12-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPM15-050-Q12-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPM15-050-Q12-C fall under?
The SPM15-050-Q12-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to SPM15-050-Q12-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPM15-050-Q12-C you can contact the distributor directly for product support, shipping queries etc.
Is the SPM15-050-Q12-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPM15-050-Q12-C have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for SPM15-050-Q12-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPM15-050-Q12-C often in real-time on the comparison pages.
What if I can't find stock of SPM15-050-Q12-C?
You can fill out our help required form which you can use to request a quote for SPM15-050-Q12-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.