Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 14.85W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 4.5A |
Width | 25.4mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 15W 9-36VIN 3.3VOUT 4.5A | Sager |
Dc-Dc Converter, Iso Pol, 1O/P, 4.5A, 14.85W | Newark Electronics |
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input | Future Electronics |
Module DC-DC 1-OUT 3.3V 4.5A 14.85W 6-Pin DIP | Avnet America |
Where can I find additional details, specifications and documents for a SPM15-033-Q12N-C?
Additional datasheets, footprints and schematics for SPM15-033-Q12N-C are listed on our Part Details page. You can also find images and similar parts to SPM15-033-Q12N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPM15-033-Q12N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPM15-033-Q12N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPM15-033-Q12N-C fall under?
The SPM15-033-Q12N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to SPM15-033-Q12N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPM15-033-Q12N-C you can contact the distributor directly for product support, shipping queries etc.
Is the SPM15-033-Q12N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPM15-033-Q12N-C have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SPM15-033-Q12N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPM15-033-Q12N-C often in real-time on the comparison pages.
What if I can't find stock of SPM15-033-Q12N-C?
You can fill out our help required form which you can use to request a quote for SPM15-033-Q12N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.