Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 8bar |
---|---|
Overall Length | 7.5m |
Internal Diameter | - |
Outer Diameter | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Air Coupling Type | Quick Action |
Air Pressure Max | 8bar |
Coiled Hose 8X1, 7.5M | Newark Electronics |
COILED HOSE 8X1, 7.5M | element14 |
Where can I find additional details, specifications and documents for a SPIRALSCHLAUCH 8 X 1 / 7 5 M?
Additional datasheets, footprints and schematics for SPIRALSCHLAUCH 8 X 1 / 7 5 M are listed on our Part Details page. You can also find images and similar parts to SPIRALSCHLAUCH 8 X 1 / 7 5 M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPIRALSCHLAUCH 8 X 1 / 7 5 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPIRALSCHLAUCH 8 X 1 / 7 5 M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPIRALSCHLAUCH 8 X 1 / 7 5 M fall under?
The SPIRALSCHLAUCH 8 X 1 / 7 5 M is listed under Tools & Production Supplies > Tools Air Powered > Hoses.
Can I view similar or alternative parts?
You can view similar parts to SPIRALSCHLAUCH 8 X 1 / 7 5 M when available in the Hoses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPIRALSCHLAUCH 8 X 1 / 7 5 M you can contact the distributor directly for product support, shipping queries etc.
Is the SPIRALSCHLAUCH 8 X 1 / 7 5 M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPIRALSCHLAUCH 8 X 1 / 7 5 M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPIRALSCHLAUCH 8 X 1 / 7 5 M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPIRALSCHLAUCH 8 X 1 / 7 5 M often in real-time on the comparison pages.
What if I can't find stock of SPIRALSCHLAUCH 8 X 1 / 7 5 M?
You can fill out our help required form which you can use to request a quote for SPIRALSCHLAUCH 8 X 1 / 7 5 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.